Molex Terminal Blocks - 33000-1002 33000-1002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Blocks - 33000-1002 - 1108550-33000-1002 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 33000-1002
1108550-33000-1002
Terminal Blocks - 33000-1002 1108550-33000-1002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108550-33000-1002 Packaging: Cut Tape Connector Type: Connector, Crimp, Rectangular, Signal Termination: Crimp Contact Material: Copper Voltage Rating: 250 V Current Rating: 22 A Gender: Male Length: 25.5 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Insulation: Non-Insulated Height: 3.1 mm Number of Pins: 1 Plating: Tin Working Voltage: 250 V Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0.330001002; 0330001002; 3300-01002; 330001002; 330001002.; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 3.3 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (DC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 20 AWG Max Current Rating: 22 A Wire Gauge (Max): 16 AWG Wire Gauge (Min): 20 AWG Max Operating Temperature: 125 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108550-33000-1002
Packaging: Cut Tape
Connector Type: Connector, Crimp, Rectangular, Signal
Termination: Crimp
Contact Material: Copper
Voltage Rating: 250 V
Current Rating: 22 A
Gender: Male
Length: 25.5 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Insulation: Non-Insulated
Height: 3.1 mm
Number of Pins: 1
Plating: Tin
Working Voltage: 250 V
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 0.330001002; 0330001002; 3300-01002; 330001002; 330001002.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 3.3 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 20 AWG
Max Current Rating: 22 A
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 20 AWG
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
22A 250V Electronic Connector
332-33000-1002
22A 250V Electronic Connector 332-33000-1002
22A 250V Crimp Signal Terminal, Copper Alloy, Tin Plated Product overview: 33000-1002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33000-1002 can be used for catalog matching and distributor lookup.

22A 250V Crimp Signal Terminal, Copper Alloy, Tin Plated Product overview: 33000-1002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33000-1002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33000-1002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33000-1002
Connectors Crimp Contacts, Commercial, Stamped & Formed 33000-1002
CUT STRIP - MX150 BLD TERM TIN 16-20AWG

CUT STRIP - MX150 BLD TERM TIN 16-20AWG

Buy Now
Automotive Contact, Crimp; Product Range Molex - 43AC8432 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Crimp; Product Range Molex
43AC8432
Automotive Contact, Crimp; Product Range Molex 43AC8432
AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150 33000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33482, 33481, 33486 Series Housing ConnectorsRoHS Compliant: Yes

AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150 33000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33482, 33481, 33486 Series Housing ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet
Mx150 Bld Term Tin 16-20Awg D Wind Rohs Compliant Molex - 79AH9721 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Bld Term Tin 16-20Awg D Wind Rohs Compliant Molex
79AH9721
Mx150 Bld Term Tin 16-20Awg D Wind Rohs Compliant Molex 79AH9721
MX150 BLD TERM TIN 16-20AWG D WIND ROHS COMPLIANT: YES

MX150 BLD TERM TIN 16-20AWG D WIND ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant Molex - 35X2734 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant Molex
35X2734
Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant Molex 35X2734
Rectangular Power Contact, MX150 Series, Tin Plated Contacts, Copper, Pin, Crimp, 20 AWG RoHS Compliant: Yes

Rectangular Power Contact, MX150 Series, Tin Plated Contacts, Copper, Pin, Crimp, 20 AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 33000-1002 - ODG (Origin Data Global)
Shenzhen, China
Connectors
33000-1002
Connectors 33000-1002
Automotive Connectors MX150 M 16-20AWG L Reel of 7500

Automotive Connectors MX150 M 16-20AWG L Reel of 7500

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33000-1002 1108550-33000-1002 332-33000-1002 33000-1002 43AC8432 79AH9721 35X2734 33000-1002
Product Name Terminal Blocks - 33000-1002 22A 250V Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Automotive Contact, Crimp; Product Range Molex Mx150 Bld Term Tin 16-20Awg D Wind Rohs Compliant Molex Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant Molex Connectors
Termination Crimp Crimp Crimp
Mounting Cable
Voltage Rating 250 volts 250 volts
Current Rating 22.0 amps 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details