MOLEX
33-3020 -- BALLAST 15W 118V 60HZ MOLEX
Molex
Ballast 15W 118V 60Hz Molex
33-3020
Description
BALLAST 15W 118V 60HZ
Description
BALLAST 15W 118V 60HZ
Suppliers
Ballast 15W 118V 60Hz Molex
84K7816
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
84K7816 |
|
Product Name
|
Ballast 15W 118V 60Hz Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details