SENSOR CONNECTOR RECEPTACLE, 3 POSITION, CABLE; Product Range:Quick-Change Series; Sensor Connector Size:-; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Socket; Sensor Connector Mounting:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 15M2420 |
| Product Name | Sensor Connector Receptacle, 3 Position, Cable; Product Range Molex |
| Gender | Female / Jack |