Molex Rectangular Connectors - 307001147 307001147

Description
Manufacturer: Molex, LLC Win Source Part Number: 197042-307001147 Packaging: Bulk Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: Gray Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197042-307001147 Packaging: Bulk Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: Gray Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 307001147 - 197042-307001147 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 307001147
197042-307001147
Rectangular Connectors - 307001147 197042-307001147
Manufacturer: Molex, LLC Win Source Part Number: 197042-307001147 Packaging: Bulk Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: Gray Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 197042-307001147
Packaging: Bulk
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Terminal Position Lock (TPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Holder
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 197042-307001147
Product Name Rectangular Connectors - 307001147
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1330-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Female connector/socket - 770-704 - WAGO
Specs
Termination Operating tool Push-in
View Details
4 suppliers