WAGO Female connector/socket 770-704

Description
Snap-in socket; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Snap-in socket; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-704 - WAGO
Germantown, WI, United States
Female connector/socket
770-704
Female connector/socket 770-704
Snap-in socket; 4-pole; Cod. A; 4,00 mm²; black

Snap-in socket; 4-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-704-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-704-ND
Headers, Plugs and Sockets 2946-770-704-ND
"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
WAGO Push-In Connectors - 770-704 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-704
WAGO Push-In Connectors 770-704
WINSTA through-panel socket

WINSTA through-panel socket

Supplier's Site
Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Receptacle, 4, Socket Wago - 29K4757 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Receptacle, 4, Socket Wago
29K4757
Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Receptacle, 4, Socket Wago 29K4757
Rectangular Power Connector, Panel Mount, WINSTA MIDI 770 Series, Clamp, Receptacle, 4, Socket

Rectangular Power Connector, Panel Mount, WINSTA MIDI 770 Series, Clamp, Receptacle, 4, Socket

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-704 2946-770-704-ND 770-704 29K4757
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Push-In Connectors Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Receptacle, 4, Socket Wago
Termination Operating tool Push-in
Geometry Straight; 180°
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1861-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Male connector/plug - 734-336 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers