Molex Connector Housing, Plug, 15Pos; Product Range Molex 3/9/2159

Description
CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .093" 1375 Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:5.03mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .093" 1375 Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:5.03mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 15Pos; Product Range Molex - 09WX0180 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 15Pos; Product Range Molex
09WX0180
Connector Housing, Plug, 15Pos; Product Range Molex 09WX0180
CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .093" 1375 Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:5.03mm RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .093" 1375 Series; Gender:Plug; No. of Positions:15Positions; Pitch Spacing:5.03mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX0180
Product Name Connector Housing, Plug, 15Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details