Molex Plug And Socket Connector Housing; Series Molex 3/6/2121

Description
PLUG AND SOCKET CONNECTOR HOUSING; SERIES:1625 STANDARD .062"; PITCH SPACING:1.57MM; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; BODY MATERIAL:PA POLYAMIDE (NYLON) 6/6; CONNECTING TERMINATION:CRIMP ROHS COMPLIANT: YES
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; SERIES:1625 STANDARD .062"; PITCH SPACING:1.57MM; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; BODY MATERIAL:PA POLYAMIDE (NYLON) 6/6; CONNECTING TERMINATION:CRIMP ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Series Molex - 38C8716 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Series Molex
38C8716
Plug And Socket Connector Housing; Series Molex 38C8716
PLUG AND SOCKET CONNECTOR HOUSING; SERIES:1625 STANDARD .062"; PITCH SPACING:1.57MM; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; BODY MATERIAL:PA POLYAMIDE (NYLON) 6/6; CONNECTING TERMINATION:CRIMP ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; SERIES:1625 STANDARD .062"; PITCH SPACING:1.57MM; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; BODY MATERIAL:PA POLYAMIDE (NYLON) 6/6; CONNECTING TERMINATION:CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8716
Product Name Plug And Socket Connector Housing; Series Molex
Material PA POLYAMIDE (NYLON) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details