Molex TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;5 CIRCUITS 3/6/2055

Description
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;5 CIRCUITS
Datasheet
Description
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;5 CIRCUITS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;5 CIRCUITS - 70190870 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;5 CIRCUITS
70190870
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;5 CIRCUITS 70190870
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;5 CIRCUITS

TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;5 CIRCUITS

Supplier's Site
Connector Housing, Plug, 5Pos; Product Range Molex - 54H5123 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos; Product Range Molex
54H5123
Connector Housing, Plug, 5Pos; Product Range Molex 54H5123
CONNECTOR HOUSING, PLUG, 5POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:3.68mm; Connector Mounting:Free Hanging; Connector Type:Plug & Socket; No. of Contacts:5Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 5POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:3.68mm; Connector Mounting:Free Hanging; Connector Type:Plug & Socket; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70190870 54H5123
Product Name TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;5 CIRCUITS Connector Housing, Plug, 5Pos; Product Range Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1862-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details