Molex Electronic Connector 26580030

Description
Conn Unshrouded Header HDR 3 POS 3.96mm Solder ST Thru-Hole KK® Bag Product overview: 26580030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-26580030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Unshrouded Header HDR 3 POS 3.96mm Solder ST Thru-Hole KK® Bag Product overview: 26580030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-26580030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-26580030
Electronic Connector 340-26580030
Conn Unshrouded Header HDR 3 POS 3.96mm Solder ST Thru-Hole KK® Bag Product overview: 26580030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-26580030 can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 3 POS 3.96mm Solder ST Thru-Hole KK® Bag Product overview: 26580030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-26580030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 26580030 - 764479-26580030 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 26580030
764479-26580030
Rectangular Connectors - 26580030 764479-26580030
Manufacturer: Molex Connector Corporation Win Source Part Number: 764479-26580030 Series: KK 41661 Packaging: Bulk Number of Positions: 3 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60μin (1.52μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60μin (1.52μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 1.030" (26.16mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Contact Length - Mating: 0.765" (19.43mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 764479-26580030
Series: KK 41661
Packaging: Bulk
Number of Positions: 3
Mounting Style: Through Hole
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60μin (1.52μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60μin (1.52μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 1.030" (26.16mm)
Insulation Height: 0.128" (3.25mm)
Contact Shape: Square
Contact Length - Mating: 0.765" (19.43mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-26580030 764479-26580030
Product Name Electronic Connector Rectangular Connectors - 26580030
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data