Molex PCB Headers 26-60-2020

Description
Molex 26-60-2020 Pin Header
Request a Quote
Description
Molex 26-60-2020 Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7979212P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7979212P
PCB Headers 7979212P
Molex 26-60-2020 Pin Header

Molex 26-60-2020 Pin Header

Supplier's Site
PCB Headers - 7979212 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7979212
PCB Headers 7979212
Molex 26-60-2020 Pin Header

Molex 26-60-2020 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex - 25M2018 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex
25M2018
Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex 25M2018
CONNECTOR, HEADER, 2POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41771 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41771 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7979212P 7979212 26-60-2020 25M2018
Product Name PCB Headers PCB Headers Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Circular Connector Assemblies - CKB.M26.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
PC Pin, Single Post Connectors - 36-1372-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details