Molex Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex 26-48-2085

Description
CONNECTOR, HEADER, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Header; Product Range:KK 396 41671 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Header; Product Range:KK 396 41671 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 29X1966 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex
29X1966
Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex 29X1966
CONNECTOR, HEADER, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Header; Product Range:KK 396 41671 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Header; Product Range:KK 396 41671 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector Header 8Pos, 3.96Mm; Product Range Molex - 56H5293 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 8Pos, 3.96Mm; Product Range Molex
56H5293
Wire-Board Connector Header 8Pos, 3.96Mm; Product Range Molex 56H5293
WIRE-BOARD CONNECTOR HEADER 8POS, 3.96MM; Product Range:MOLEX - KK 41671 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Gold; Series:KK RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 8POS, 3.96MM; Product Range:MOLEX - KK 41671 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Gold; Series:KK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 29X1966 56H5293
Product Name Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex Wire-Board Connector Header 8Pos, 3.96Mm; Product Range Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102977-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details