Molex Breakaway Header; Gender Molex 26-48-1141

Description
Breakaway Header; Gender:Header; No. of Contacts:14; Pitch Spacing:0.156"; No. of Rows:1; Series:41661; Body Material:Polyester, Glass-filled; Current Rating:7A; Voltage Rating:250V RoHS Compliant: Yes
Description
Breakaway Header; Gender:Header; No. of Contacts:14; Pitch Spacing:0.156"; No. of Rows:1; Series:41661; Body Material:Polyester, Glass-filled; Current Rating:7A; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Breakaway Header; Gender Molex - 64K0680 - Newark, An Avnet Company
Chicago, IL, United States
Breakaway Header; Gender Molex
64K0680
Breakaway Header; Gender Molex 64K0680
Breakaway Header; Gender:Header; No. of Contacts:14; Pitch Spacing:0.156"; No. of Rows:1; Series:41661; Body Material:Polyester, Glass-filled; Current Rating:7A; Voltage Rating:250V RoHS Compliant: Yes

Breakaway Header; Gender:Header; No. of Contacts:14; Pitch Spacing:0.156"; No. of Rows:1; Series:41661; Body Material:Polyester, Glass-filled; Current Rating:7A; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64K0680
Product Name Breakaway Header; Gender Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH13405L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Wire-Board Connector, Header, 6 Position, 2Mm; Connector Systems Amphenol Communications Solutions - 84K7260 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details