Molex Wire-Board Conn, Header, 13Pos, 3.96Mm; Connector Systems Molex 26-48-1135

Description
WIRE-BOARD CONN, HEADER, 13POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41671 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 13POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41671 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 13Pos, 3.96Mm; Connector Systems Molex - 56H5175 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 13Pos, 3.96Mm; Connector Systems Molex
56H5175
Wire-Board Conn, Header, 13Pos, 3.96Mm; Connector Systems Molex 56H5175
WIRE-BOARD CONN, HEADER, 13POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41671 Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 13POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41671 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H5175
Product Name Wire-Board Conn, Header, 13Pos, 3.96Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-20 Flanged Inlet - 88030090 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
AC Power Entry Modules - 4301.1214.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details