Molex Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex 26-03-4101

Description
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Product Range:KK 396 6442; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:6838, 7258,797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Product Range:KK 396 6442; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:6838, 7258,797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex - 01AH8264 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex
01AH8264
Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex 01AH8264
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Product Range:KK 396 6442; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:6838, 7258,797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Product Range:KK 396 6442; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:3.96mm; For Use With:6838, 7258,797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8264
Product Name Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details