WTB CONN, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 05W9044 |
| Product Name | Wtb Conn, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex |
| Device Type | Power |