Molex Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black 245132-0205

Description
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black
Request a Quote Datasheet
Description
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black - 245132-0205 - Heilind Electronics, Inc.
Wilmington, MA, United States
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black
245132-0205
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black 245132-0205
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black

Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black

Buy Now
Cable Assy, 2Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex - 33AC9338 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex
33AC9338
Cable Assy, 2Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex 33AC9338
CABLE ASSY, 2POS, RCPT-RCPT, 19.7"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 19.7"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 245132-0205 33AC9338
Product Name Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black Cable Assy, 2Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q951-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers