Molex Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 245130-0410

Description
CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 58AC8105 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
58AC8105
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 58AC8105
CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet
4 Circuit 1M Nanofit Overmolded Cable Rohs Compliant Molex - 79AH9519 - Newark, An Avnet Company
Chicago, IL, United States
4 Circuit 1M Nanofit Overmolded Cable Rohs Compliant Molex
79AH9519
4 Circuit 1M Nanofit Overmolded Cable Rohs Compliant Molex 79AH9519
4 CIRCUIT 1M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

4 CIRCUIT 1M NANOFIT OVERMOLDED CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58AC8105 79AH9519
Product Name Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 4 Circuit 1M Nanofit Overmolded Cable Rohs Compliant Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G12-KS-0.5-SM12G12 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details