Molex Crimped Wire 2261972125

Description
Molex 2261972125 Pre-Crimped Lead
Request a Quote
Description
Molex 2261972125 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 311283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
311283
Crimped Wire 311283
Molex 2261972125 Pre-Crimped Lead

Molex 2261972125 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 311283
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 3.33E-4 to 1.09 lbs/ft (4.96E-4 to 1.62 g/mm)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Tubular Braided Wire - NEQ 24334 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0092 lbs/ft (0.0137 g/mm)
View Details
Oriented Wire - 2420729-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0945 inch (2.4 mm)
View Details