Molex Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 225053-1081

Description
MLP1.5 SGL SMT VTPLUG 10C BLK MICRO-LOCK PLUS 1.50MM BLACK
Request a Quote
Description
MLP1.5 SGL SMT VTPLUG 10C BLK MICRO-LOCK PLUS 1.50MM BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 225053-1081 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
225053-1081
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 225053-1081
MLP1.5 SGL SMT VTPLUG 10C BLK MICRO-LOCK PLUS 1.50MM BLACK

MLP1.5 SGL SMT VTPLUG 10C BLK MICRO-LOCK PLUS 1.50MM BLACK

Buy Now
PCB Headers - 834915 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
834915
PCB Headers 834915
Molex 225053-1081 PCB Header

Molex 225053-1081 PCB Header

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 225053-1081 834915
Product Name Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) PCB Headers
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details