Molex Wire to Board Cables 2243572116

Description
Molex 2243572116
Request a Quote Datasheet
Description
Molex 2243572116
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 536695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
536695
Wire to Board Cables 536695
Molex 2243572116

Molex 2243572116

Supplier's Site
Specialized Cable Assemblies - 900-2243572116-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
900-2243572116-ND
Specialized Cable Assemblies 900-2243572116-ND
SW1 6.00MM R-S 1M 2AWG BK

SW1 6.00MM R-S 1M 2AWG BK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 536695 900-2243572116-ND
Product Name Wire to Board Cables Specialized Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
ExaMAX - 10129954-A03002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assemblies
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details