CLIK-MATE 1.25 R-S 4CKT 600MM DI
CLIK-Pigtail 1.25mm SR 600mm 4 Circs WHT
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 900-2240921044-ND | 533332 |
| Product Name | Rectangular Cable Assemblies | Wire to Board Cables |
| Cable Shielding | No Shielding |