Molex Rectangular Connectors - 22280232 22280232

Description
Manufacturer: Molex, LLC Win Source Part Number: 762051-22280232 Series: KK 42227 Packaging: Bulk Number of Positions: 23 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 42227 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.540" (13.72mm) Insulation Height: 0.337" (8.56mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: Mexico, United States of America, United States of America, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 762051-22280232 Series: KK 42227 Packaging: Bulk Number of Positions: 23 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 42227 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.540" (13.72mm) Insulation Height: 0.337" (8.56mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: Mexico, United States of America, United States of America, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 22280232 - 762051-22280232 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 22280232
762051-22280232
Rectangular Connectors - 22280232 762051-22280232
Manufacturer: Molex, LLC Win Source Part Number: 762051-22280232 Series: KK 42227 Packaging: Bulk Number of Positions: 23 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 42227 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.540" (13.72mm) Insulation Height: 0.337" (8.56mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: Mexico, United States of America, United States of America, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 762051-22280232
Series: KK 42227
Packaging: Bulk
Number of Positions: 23
Mounting Style: Through Hole
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 42227
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.540" (13.72mm)
Insulation Height: 0.337" (8.56mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
Introduction Date: June 15, 2010
ECCN: EAR99
Country of Origin: Mexico, United States of America, United States of America, United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-22280232
Electronic Connector 340-22280232
KK 100 HDR FRLK VERT 23POS Product overview: 22280232 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22280232 can be used for catalog matching and distributor lookup.

KK 100 HDR FRLK VERT 23POS Product overview: 22280232 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22280232 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 762051-22280232 340-22280232
Product Name Rectangular Connectors - 22280232 Electronic Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25950CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1289-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details