Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 22272121

Description
Manufacturer: Molex Win Source Part Number: 1332449-0022272121 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22272121,23-00222721 21,WM4121-ND,22-27-2 121-P,22-27-2121,WM4 121,AE-6410-12A(222) Base Product Number: 002227 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332449-0022272121 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22272121,23-00222721 21,WM4121-ND,22-27-2 121-P,22-27-2121,WM4 121,AE-6410-12A(222) Base Product Number: 002227 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332449-0022272121 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332449-0022272121
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332449-0022272121
Manufacturer: Molex Win Source Part Number: 1332449-0022272121 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22272121,23-00222721 21,WM4121-ND,22-27-2 121-P,22-27-2121,WM4 121,AE-6410-12A(222) Base Product Number: 002227 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332449-0022272121
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 12
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 0.560" (14.22mm)
Insulation Height: 0.461" (11.70mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22272121,23-0022272121,WM4121-ND,22-27-2121-P,22-27-2121,WM4121,AE-6410-12A(222)
Base Product Number: 002227
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332449-0022272121
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH11205L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details