Molex Rectangular Cable Assemblies 2219591083

Description
CLIK-MATE 2.0 R-S 8CKT 300MM DIS
Request a Quote Datasheet
Description
CLIK-MATE 2.0 R-S 8CKT 300MM DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2219591083-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219591083-ND
Rectangular Cable Assemblies 900-2219591083-ND
CLIK-MATE 2.0 R-S 8CKT 300MM DIS

CLIK-MATE 2.0 R-S 8CKT 300MM DIS

Buy Now Datasheet
Wire to Board Cables - 296963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296963
Wire to Board Cables 296963
Clik-Mate 2.0 R-S 8ckt 300mm disc Sn

Clik-Mate 2.0 R-S 8ckt 300mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2219591083-ND 296963
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-0.5-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 1.64 ft (5 dm)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Power, Line Cables and Extension Cords - Q1128-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IEC 320-C13
View Details
2 suppliers