Molex Wire to Board Cables 2219591082

Description
Clik-Mate 2.0 R-S 8ckt 150mm disc Sn
Request a Quote Datasheet
Description
Clik-Mate 2.0 R-S 8ckt 150mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 296962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296962
Wire to Board Cables 296962
Clik-Mate 2.0 R-S 8ckt 150mm disc Sn

Clik-Mate 2.0 R-S 8ckt 150mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2219591082-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219591082-ND
Rectangular Cable Assemblies 900-2219591082-ND
CLIK-MATE 2.0 R-S 8CKT 150MM DIS

CLIK-MATE 2.0 R-S 8CKT 150MM DIS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 296962 900-2219591082-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details