Molex Wire to Board Cables 2219561143

Description
iGrid R-S 14ckt 300mm disc Sn
Request a Quote Datasheet
Description
iGrid R-S 14ckt 300mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 297004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
297004
Wire to Board Cables 297004
iGrid R-S 14ckt 300mm disc Sn

iGrid R-S 14ckt 300mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2219561143-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219561143-ND
Rectangular Cable Assemblies 900-2219561143-ND
IGRID R-S 14CKT 300MM DISC SN

IGRID R-S 14CKT 300MM DISC SN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 297004 900-2219561143-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details