Molex Wire to Board Cables 2219561104

Description
iGrid R-S 10ckt 600mm disc Sn
Request a Quote Datasheet
Description
iGrid R-S 10ckt 600mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 296952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296952
Wire to Board Cables 296952
iGrid R-S 10ckt 600mm disc Sn

iGrid R-S 10ckt 600mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 23-2219561104-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
23-2219561104-ND
Rectangular Cable Assemblies 23-2219561104-ND
IGRID R-S 10CKT 600MM DISC SN

IGRID R-S 10CKT 600MM DISC SN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 296952 23-2219561104-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details