Molex Wire to Board Cables 2219551102

Description
iGrid R-R 10ckt 150mm disc Sn
Request a Quote Datasheet
Description
iGrid R-R 10ckt 150mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 296926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296926
Wire to Board Cables 296926
iGrid R-R 10ckt 150mm disc Sn

iGrid R-R 10ckt 150mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2219551102-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219551102-ND
Rectangular Cable Assemblies 900-2219551102-ND
IGRID R-R 10CKT 150MM DISC SN

IGRID R-R 10CKT 150MM DISC SN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 296926 900-2219551102-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details