Molex Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 22053041

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: KK254, 7478 Package: Bulk Product Status: Active Connector Type: Header Contact Type: Contact Type Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 1
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: KK254, 7478 Package: Bulk Product Status: Active Connector Type: Header Contact Type: Contact Type Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: KK254, 7478 Package: Bulk Product Status: Active Connector Type: Header Contact Type: Contact Type Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 1

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: KK254, 7478
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Contact Type
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 4
Number of Rows: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103165-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
25+25 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324509600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details