Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 22052081

Description
Manufacturer: Molex Win Source Part Number: 1332373-0022052081 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 4,000 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: White Shrouding: Unshrouded Contact Length - Post: 0.124" (3.15mm) Insulation Height: 0.130" (3.30mm) Contact Shape: Square Contact Length - Mating: 0.369" (9.37mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22052081,WM4106,0022 052081-P,22052081-P, A-4094-08A197,22-05- 2081-P,0022-05-2081, 22-05-2081,0022-05-2 081-P Base Product Number: 002205 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332373-0022052081 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 4,000 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: White Shrouding: Unshrouded Contact Length - Post: 0.124" (3.15mm) Insulation Height: 0.130" (3.30mm) Contact Shape: Square Contact Length - Mating: 0.369" (9.37mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22052081,WM4106,0022 052081-P,22052081-P, A-4094-08A197,22-05- 2081-P,0022-05-2081, 22-05-2081,0022-05-2 081-P Base Product Number: 002205 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332373-0022052081 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332373-0022052081
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332373-0022052081
Manufacturer: Molex Win Source Part Number: 1332373-0022052081 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 4,000 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: White Shrouding: Unshrouded Contact Length - Post: 0.124" (3.15mm) Insulation Height: 0.130" (3.30mm) Contact Shape: Square Contact Length - Mating: 0.369" (9.37mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22052081,WM4106,0022 052081-P,22052081-P, A-4094-08A197,22-05- 2081-P,0022-05-2081, 22-05-2081,0022-05-2 081-P Base Product Number: 002205 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332373-0022052081
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Standard Package: 4,000
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Insulation Color: White
Shrouding: Unshrouded
Contact Length - Post: 0.124" (3.15mm)
Insulation Height: 0.130" (3.30mm)
Contact Shape: Square
Contact Length - Mating: 0.369" (9.37mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22052081,WM4106,0022052081-P,22052081-P,A-4094-08A197,22-05-2081-P,0022-05-2081,22-05-2081,0022-05-2081-P
Base Product Number: 002205
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332373-0022052081
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
3+3 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2240696F5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details