Molex Rectangular Connectors - 0022041031 22041031

Description
Manufacturer: Molex, LLC Win Source Part Number: 905951-0022041031 Series: KK250, 5045 Features: Connector Header Through Hole 3 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: 22041 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0022-04-1031-E, WM18786-ND, 0022041031-E, 22041031-E, 22-04-1031-ND, 5045-03A, WM18786, 0022-04-1031, 23-0022041031, 22-04-1031, 22-04-1031-E, 22041031
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905951-0022041031 Series: KK250, 5045 Features: Connector Header Through Hole 3 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: 22041 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0022-04-1031-E, WM18786-ND, 0022041031-E, 22041031-E, 22-04-1031-ND, 5045-03A, WM18786, 0022-04-1031, 23-0022041031, 22-04-1031, 22-04-1031-E, 22041031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022041031 - 905951-0022041031 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022041031
905951-0022041031
Rectangular Connectors - 0022041031 905951-0022041031
Manufacturer: Molex, LLC Win Source Part Number: 905951-0022041031 Series: KK250, 5045 Features: Connector Header Through Hole 3 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: 22041 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0022-04-1031-E, WM18786-ND, 0022041031-E, 22041031-E, 22-04-1031-ND, 5045-03A, WM18786, 0022-04-1031, 23-0022041031, 22-04-1031, 22-04-1031-E, 22041031

Manufacturer: Molex, LLC
Win Source Part Number: 905951-0022041031
Series: KK250, 5045
Features: Connector Header Through Hole 3 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole
Family Name: 22041
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0022-04-1031-E, WM18786-ND, 0022041031-E, 22041031-E, 22-04-1031-ND, 5045-03A, WM18786, 0022-04-1031, 23-0022041031, 22-04-1031, 22-04-1031-E, 22041031

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
22041031
Connectors >> Wire To Board / Wire To Wire Connector 22041031
1x3P 3P 1 2.5mm 3 Brass Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P 1 2.5mm 3 Brass Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 905951-0022041031 22041031
Product Name Rectangular Connectors - 0022041031 Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Bergstak ® - 10069524-201402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers