Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 22035075

Description
Manufacturer: Molex Win Source Part Number: 1332711-0022035075 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 7 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5075-E,23-0022 035075,WM18891,0022- 03-5075,22-03-5075-N D,22-03-5075,WM18891 -ND,0022-03-5075-E,5 267-07A,22035075,002 2035075-E,22035075-E Base Product Number: 002203 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332711-0022035075 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 7 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5075-E,23-0022 035075,WM18891,0022- 03-5075,22-03-5075-N D,22-03-5075,WM18891 -ND,0022-03-5075-E,5 267-07A,22035075,002 2035075-E,22035075-E Base Product Number: 002203 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332711-0022035075 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332711-0022035075
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332711-0022035075
Manufacturer: Molex Win Source Part Number: 1332711-0022035075 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 7 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5075-E,23-0022 035075,WM18891,0022- 03-5075,22-03-5075-N D,22-03-5075,WM18891 -ND,0022-03-5075-E,5 267-07A,22035075,002 2035075-E,22035075-E Base Product Number: 002203 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332711-0022035075
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 7
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Overall Contact Length: 0.350" (8.89mm)
Insulation Height: 0.232" (5.90mm)
Contact Shape: Circular
Contact Length - Mating: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22-03-5075-E,23-0022035075,WM18891,0022-03-5075,22-03-5075-ND,22-03-5075,WM18891-ND,0022-03-5075-E,5267-07A,22035075,0022035075-E,22035075-E
Base Product Number: 002203
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332711-0022035075
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-MH10805M3-1AD1ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details