Molex Headers, Male Pins 22032073

Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 0022032073-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
0022032073-ND
Headers, Male Pins 0022032073-ND
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 0022032073-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug
Termination Through Hole
View Details
Headers, Male Pins - A28632-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details