Molex Rectangular Connectors - 0022013067 22013067

Description
Manufacturer: Molex, LLC Win Source Part Number: 905947-0022013067 Series: KK254, 2695 Features: 6 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2695-06RP, 0022013067-C, 22-01-3067-P, 22013067-C, 22-01-3067-C, WM2004, 0022-01-3067, 22-01-3067, 22013067, 0022-01-3067-C, WM2004-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905947-0022013067 Series: KK254, 2695 Features: 6 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2695-06RP, 0022013067-C, 22-01-3067-P, 22013067-C, 22-01-3067-C, WM2004, 0022-01-3067, 22-01-3067, 22013067, 0022-01-3067-C, WM2004-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022013067 - 905947-0022013067 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022013067
905947-0022013067
Rectangular Connectors - 0022013067 905947-0022013067
Manufacturer: Molex, LLC Win Source Part Number: 905947-0022013067 Series: KK254, 2695 Features: 6 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2695-06RP, 0022013067-C, 22-01-3067-P, 22013067-C, 22-01-3067-C, WM2004, 0022-01-3067, 22-01-3067, 22013067, 0022-01-3067-C, WM2004-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 905947-0022013067
Series: KK254, 2695
Features: 6 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 002201
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 2695-06RP, 0022013067-C, 22-01-3067-P, 22013067-C, 22-01-3067-C, WM2004, 0022-01-3067, 22-01-3067, 22013067, 0022-01-3067-C, WM2004-NDR

Buy Now Datasheet
Connectors - 22013067 - ODG (Origin Data Global)
Shenzhen, China
Connectors
22013067
Connectors 22013067
2.54mm 1x6P 6 1 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

2.54mm 1x6P 6 1 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
22013067
Connectors >> Rectangular Connectors Housings 22013067
2.54mm 1x6P 6 1 P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 1x6P 6 1 P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905947-0022013067 22013067 22013067
Product Name Rectangular Connectors - 0022013067 Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers