Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038697-22-55-2402
Packaging: Bulk
Number of Positions: 40
Pitch: 2.54 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Crimp
Number of Contacts: 40
Gender: Receptacle
Length: 50.8 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Height: 5.05 mm
Contact Gender: Female
Width: 15.2 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 531590-6; 90160-0140; IPD1-20-D; 4-215915-0; 0022552343; 22-56-6327; 5-5530843-4002255240
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038697-22-55-2402 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 22-55-2402 |