Connector
CGRID SL HSG OPT C DR /BKRBS CKT
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:SL 70450 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 22-55-2083 | 22-55-2083 | 25M1787 |
| Product Name | Connectors Ribbon & FFC | Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Molex |