Molex Connector, Header, 36Pos, 1Row, 2.54Mm; Pitch Spacing Molex 22-28-8363

Description
CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:36Contacts; Gender:Header; Product Range:KK 254 42377 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:36Contacts; Gender:Header; Product Range:KK 254 42377 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 36Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 39AH6079 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 1Row, 2.54Mm; Pitch Spacing Molex
39AH6079
Connector, Header, 36Pos, 1Row, 2.54Mm; Pitch Spacing Molex 39AH6079
CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:36Contacts; Gender:Header; Product Range:KK 254 42377 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:36Contacts; Gender:Header; Product Range:KK 254 42377 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 39AH6079
Product Name Connector, Header, 36Pos, 1Row, 2.54Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
D-Sub Standard Board Mount - D25S33E6GX09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details