Molex Circular Connectors - Circular Connectors - Housings - 22-28-2159 22-28-2159

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002498-22-28-2159 Packaging: Bulk Number of Positions: 15 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 7.493 mm Contact Material: Brass Current Rating: 4 A Number of Contacts: 15 Gender: Male Length: 38.1 mm Housing Material: Nylon Number of Circuits: 15 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-05-3151; 22-05-2151; 22-28-4155; TSW-115-08-G-S-RA; TSW-115-08-L-S-RA; 76382-315LF002228215 9; 02228-2159; 022282159; 22282159; 42226-0295; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 11.23 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002498-22-28-2159 Packaging: Bulk Number of Positions: 15 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 7.493 mm Contact Material: Brass Current Rating: 4 A Number of Contacts: 15 Gender: Male Length: 38.1 mm Housing Material: Nylon Number of Circuits: 15 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-05-3151; 22-05-2151; 22-28-4155; TSW-115-08-G-S-RA; TSW-115-08-L-S-RA; 76382-315LF002228215 9; 02228-2159; 022282159; 22282159; 42226-0295; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 11.23 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22-28-2159 - 1002498-22-28-2159 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-28-2159
1002498-22-28-2159
Circular Connectors - Circular Connectors - Housings - 22-28-2159 1002498-22-28-2159
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002498-22-28-2159 Packaging: Bulk Number of Positions: 15 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 7.493 mm Contact Material: Brass Current Rating: 4 A Number of Contacts: 15 Gender: Male Length: 38.1 mm Housing Material: Nylon Number of Circuits: 15 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-05-3151; 22-05-2151; 22-28-4155; TSW-115-08-G-S-RA; TSW-115-08-L-S-RA; 76382-315LF002228215 9; 02228-2159; 022282159; 22282159; 42226-0295; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 11.23 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002498-22-28-2159
Packaging: Bulk
Number of Positions: 15
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 7.493 mm
Contact Material: Brass
Current Rating: 4 A
Number of Contacts: 15
Gender: Male
Length: 38.1 mm
Housing Material: Nylon
Number of Circuits: 15
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 22-05-3151; 22-05-2151; 22-28-4155; TSW-115-08-G-S-RA; TSW-115-08-L-S-RA; 76382-315LF0022282159; 02228-2159; 022282159; 22282159; 42226-0295;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 11.23 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1002498-22-28-2159
Product Name Circular Connectors - Circular Connectors - Housings - 22-28-2159
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male Cap and Chain - SALE-9242 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details