The Molex Connector, part number 01AH0769, is a 4-position, 1-row receptacle designed for PCB applications within the KK 254 series. It features a pitch spacing of 2.54mm and is suitable for through-hole mounting. The connector is constructed with a natural (white) nylon resin and has brass metal components with tin plating for both mating and termination interfaces. It supports a maximum current of 2.5A per contact and can handle voltages up to 500V. The recommended PCB thickness for optimal performance is 1.60mm. This connector is RoHS compliant and has a flammability rating of 94V-0. It is not polarized to the PCB and does not include features such as keying or locking mechanisms. The product is packaged in trays for distribution.
Connector
KK 100 PCB ASSY BTM 04 CKT TIN ROHS COMPLIANT: YES
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6702948P | 22-14-2044 | 28AC8085 | 01AH0769 |
| Product Name | PCB Sockets | Kk 100 Pcb Assy Btm 04 Ckt Tin Rohs Compliant Molex | Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Termination | Solder |