CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:3Contacts; Gender:Header; Product Range:KK 5045 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Headers & Wire Housings 2.5MM VERT 3P HDR W/FRICTION RAMP AU
Headers & Wire Housings 2.5MM VERT 3P HDR W/FRICTION RAMP AU
| Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 37AC1104 | 514-22-11-1031 | 22-11-1031 |
| Product Name | Connector, Header, 3Pos, 1Row, 2.5Mm; Pitch Spacing Molex | Headers & Wire Housings 2.5MM VERT 3P HDR W/FRICTION RAMP AU | IC Sockets and Interconnects |
| Product Type | IC Headers | IC Headers | |
| RoHS Compliant | RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole | Through-Hole | |
| Contact Plating | Gold; Gold Plated Contacts | Gold; Gold | |
| Number of Contacts | 3 | 3 |