Molex Circular Connectors - Circular Connectors - Housings - 22-05-3111 22-05-3111

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040804-22-05-3111 Packaging: Bulk Number of Positions: 11 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 11 Gender: Male Housing Material: Nylon Number of Circuits: 11 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 1-643077-1; 22-05-3081; 22-05-3101; 22-28-1100; TSW-111-24-T-S; TSW-111-22-T-S; 826947-80022053111; 022053111; 22053111; A-7478-11A222; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040804-22-05-3111 Packaging: Bulk Number of Positions: 11 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 11 Gender: Male Housing Material: Nylon Number of Circuits: 11 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 1-643077-1; 22-05-3081; 22-05-3101; 22-28-1100; TSW-111-24-T-S; TSW-111-22-T-S; 826947-80022053111; 022053111; 22053111; A-7478-11A222; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22-05-3111 - 1040804-22-05-3111 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-05-3111
1040804-22-05-3111
Circular Connectors - Circular Connectors - Housings - 22-05-3111 1040804-22-05-3111
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040804-22-05-3111 Packaging: Bulk Number of Positions: 11 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 11 Gender: Male Housing Material: Nylon Number of Circuits: 11 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 1-643077-1; 22-05-3081; 22-05-3101; 22-28-1100; TSW-111-24-T-S; TSW-111-22-T-S; 826947-80022053111; 022053111; 22053111; A-7478-11A222; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040804-22-05-3111
Packaging: Bulk
Number of Positions: 11
Pitch: 2.54 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 11
Gender: Male
Housing Material: Nylon
Number of Circuits: 11
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 10 mΩ
Categories: Circular Connectors - Housings
Insulation Resistance: 50 GΩ
Alternative Parts (Cross-Reference): 1-643077-1; 22-05-3081; 22-05-3101; 22-28-1100; TSW-111-24-T-S; TSW-111-22-T-S; 826947-80022053111; 022053111; 22053111; A-7478-11A222;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
4A 250V Electronic Connector
316-22-05-3111
4A 250V Electronic Connector 316-22-05-3111
11 Pos 2.54mm Pitch RA PCB Header, 4A, 250V, Tin Plated Product overview: 22-05-3111 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-3111 can be used for catalog matching and distributor lookup.

11 Pos 2.54mm Pitch RA PCB Header, 4A, 250V, Tin Plated Product overview: 22-05-3111 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-3111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Power - 22-05-3111 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
22-05-3111
Connectors Power 22-05-3111
KK 100 HDR FRLK RTAN 11 CKT T N

KK 100 HDR FRLK RTAN 11 CKT T N

Buy Now
Header Connector,pcb Mount,recept,11 Contacts,pin,0.1 Pitch,pc Tail Terminal,polarized Lck Molex - 55H9592 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,11 Contacts,pin,0.1 Pitch,pc Tail Terminal,polarized Lck Molex
55H9592
Header Connector,pcb Mount,recept,11 Contacts,pin,0.1 Pitch,pc Tail Terminal,polarized Lck Molex 55H9592
Header Connector,PCB Mount,RECEPT,11 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,POLARIZED LCK

Header Connector,PCB Mount,RECEPT,11 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,POLARIZED LCK

Supplier's Site Datasheet
Wtb Conn, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH8186 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH8186
Wtb Conn, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH8186
WTB CONN, HEADER, 11POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7478 Series RoHS Compliant: Yes

WTB CONN, HEADER, 11POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7478 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1040804-22-05-3111 316-22-05-3111 22-05-3111 22-05-3111 55H9592
Product Name Circular Connectors - Circular Connectors - Housings - 22-05-3111 4A 250V Electronic Connector Connectors Power Header Connector,pcb Mount,recept,11 Contacts,pin,0.1 Pitch,pc Tail Terminal,polarized Lck Molex
Connector Type Circular / Cylindrical Connectors
Termination Through Hole Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 1222197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug
View Details
RF Connectors - 1052515-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers