Molex Connector, Header, 13Pos, 1Row, 2.5Mm; Pitch Spacing Molex 22-04-1131

Description
CONNECTOR, HEADER, 13POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:13Contacts; Gender:Header; Product Range:KK 5045 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 13POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:13Contacts; Gender:Header; Product Range:KK 5045 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Connector, Header, 13Pos, 1Row, 2.5Mm (part number 60AC4196) is designed for wire-to-board applications with a vertical orientation. It features 13 circuits and a pitch spacing of 2.5mm. The connector is made from polyamide resin and has tin plating on both the mating and termination interfaces. It supports a maximum current of 3.0A and a voltage of 250V, with an operating temperature range of -40°C to +105°C. The connector is rated for up to 30 mating cycles and is compliant with RoHS standards. It is packaged in bags and is part of the KK 5045 series, which is suitable for various signal applications.

Datasheet Summary
Powered by GS/AI

The Molex Connector, Header, 13Pos, 1Row, 2.5Mm (part number 60AC4196) is designed for wire-to-board applications with a vertical orientation. It features 13 circuits and a pitch spacing of 2.5mm. The connector is made from polyamide resin and has tin plating on both the mating and termination interfaces. It supports a maximum current of 3.0A and a voltage of 250V, with an operating temperature range of -40°C to +105°C. The connector is rated for up to 30 mating cycles and is compliant with RoHS standards. It is packaged in bags and is part of the KK 5045 series, which is suitable for various signal applications.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 13Pos, 1Row, 2.5Mm; Pitch Spacing Molex - 60AC4196 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 13Pos, 1Row, 2.5Mm; Pitch Spacing Molex
60AC4196
Connector, Header, 13Pos, 1Row, 2.5Mm; Pitch Spacing Molex 60AC4196
CONNECTOR, HEADER, 13POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:13Contacts; Gender:Header; Product Range:KK 5045 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 13POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:13Contacts; Gender:Header; Product Range:KK 5045 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4196
Product Name Connector, Header, 13Pos, 1Row, 2.5Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-204-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details