Molex 250V Electronic Connector 22-01-3167

Description
16 Pos Rectangular Connector, 2.54mm Pitch, Female, Crimp, 250V Product overview: 22-01-3167 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-01-3167 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 Pos Rectangular Connector, 2.54mm Pitch, Female, Crimp, 250V Product overview: 22-01-3167 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-01-3167 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V Electronic Connector
2027-22-01-3167
250V Electronic Connector 2027-22-01-3167
16 Pos Rectangular Connector, 2.54mm Pitch, Female, Crimp, 250V Product overview: 22-01-3167 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-01-3167 can be used for catalog matching and distributor lookup.

16 Pos Rectangular Connector, 2.54mm Pitch, Female, Crimp, 250V Product overview: 22-01-3167 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-01-3167 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 22-01-3167 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-01-3167
Connectors 22-01-3167
100 KK TERM HSG W/LRAMP W/POR 16CKT

100 KK TERM HSG W/LRAMP W/POR 16CKT

Buy Now
Hard To Find - 22-01-3167 - 1123030-22-01-3167 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 22-01-3167
1123030-22-01-3167
Hard To Find - 22-01-3167 1123030-22-01-3167
Manufacturer: Molex Win Source Part Number: 1123030-22-01-3167 Packaging: Bulk Number of Positions: 16 Pitch: 0.100" (2.54mm) Mounting Style: Free Hanging (In-Line) Color: White Features: Polarizing Key Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1123030-22-01-3167
Packaging: Bulk
Number of Positions: 16
Pitch: 0.100" (2.54mm)
Mounting Style: Free Hanging (In-Line)
Color: White
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Molex .100 K.K. Connectors 16 CRT HOUSING - 70190498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Molex .100 K.K. Connectors 16 CRT HOUSING
70190498
Molex .100 K.K. Connectors 16 CRT HOUSING 70190498
Molex .100 K.K. Connectors 16 CRT HOUSING

Molex .100 K.K. Connectors 16 CRT HOUSING

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-22-01-3167 22-01-3167 22-01-3167 1123030-22-01-3167 70190498
Product Name 250V Electronic Connector Connectors Hard To Find - 22-01-3167 Molex .100 K.K. Connectors 16 CRT HOUSING
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details