Molex Crimped Wire 2196802225

Description
Molex 2196802225 Pre-Crimped Lead
Request a Quote
Description
Molex 2196802225 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 309233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
309233
Crimped Wire 309233
Molex 2196802225 Pre-Crimped Lead

Molex 2196802225 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 309233
Product Name Crimped Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2421715-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Oval Tubular Braided Wire - NES 16234 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0043 lbs/ft (0.0064 g/mm)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details