Molex Wire to Board Cables 2196781103

Description
Molex 2196781103 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 2196781103 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 197039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
197039
Wire to Board Cables 197039
Molex 2196781103 Wire to Board Cable

Molex 2196781103 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2196781103-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196781103-ND
Rectangular Cable Assemblies 900-2196781103-ND
MICRO LATCH 2.0 R-R 10CKT 300MM

MICRO LATCH 2.0 R-R 10CKT 300MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 197039 900-2196781103-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details