Molex Wire to Board Cables 2196781033

Description
Micro Latch 2.0 R-R 3ckt 300mm disc Sn
Request a Quote Datasheet
Description
Micro Latch 2.0 R-R 3ckt 300mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 196982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
196982
Wire to Board Cables 196982
Micro Latch 2.0 R-R 3ckt 300mm disc Sn

Micro Latch 2.0 R-R 3ckt 300mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2196781033-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196781033-ND
Rectangular Cable Assemblies 900-2196781033-ND
MICRO LATCH 2.0 R-R 3CKT 300MM D

MICRO LATCH 2.0 R-R 3CKT 300MM D

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 196982 900-2196781033-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details