Molex Crimped Wire 2196772121

Description
Molex 2196772121 Crimp Wire
Request a Quote
Description
Molex 2196772121 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 196955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
196955
Crimped Wire 196955
Molex 2196772121 Crimp Wire

Molex 2196772121 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 196955
Product Name Crimped Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 2243530 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.5714 lbs/ft (0.8503 g/mm)
View Details
Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Oriented Wire - 2420716-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details