Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
MOLEX
219677-2113 -- MINI SPOX 2.5 F-S 225MM 24 RD OTS PRE-CRIMPED LEADS
Molex
Mini SPOX 2.5 F-S 225mm 24 RD OTS PRE-CRIMPED LEADS
219677-2113
Description
Mini SPOX 2.5 F-S 225mm 24 RD OTS PRE-CRIMPED LEADS
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Mini SPOX 2.5 F-S 225mm 24 RD OTS PRE-CRIMPED LEADS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Mini SPOX 2.5 F-S 225mm 24 RD OTS PRE-CRIMPED LEADS
219677-2113
Mini SPOX 2.5 F-S 225mm 24 RD OTS PRE-CRIMPED LEADS
219677-2113
Mini SPOX 2.5 F-S 225mm 24 RD OTS PRE-CRIMPED LEADS
Mini SPOX 2.5 F-S 225mm 24 RD OTS PRE-CRIMPED LEADS
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Wire Terminals
Product Number
219677-2113
Product Name
Mini SPOX 2.5 F-S 225mm 24 RD OTS PRE-CRIMPED LEADS
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
3 pin terminal block connector headlight socket
3 pin terminal block connector headlight socket
Specs
Terminal Type
Connector Socket
View Details
Altech Corp.
Dual Wire Ferrules
2802.0
Specs
Terminal Type
Ferrule Terminal
Material
Copper
North American
6 AWG
View Details
Sensata Technologies
Lug Terminals TRM1
Specs
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
Amphenol Communications Solutions
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions
10127850-001LF
Specs
Terminal Type
Specialty
Features
RoHS
View Details
2
suppliers