Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
MOLEX
219671-1123 -- PRECRMPD LEAD, FEM-STRP 75MM 16AWG,BLK,SN,MINIFIT SIGMA
Molex
PRECRMPD LEAD, FEM-STRP 75mm 16AWG,BLK,Sn,MINIFIT SIGMA
219671-1123
Description
PRECRMPD LEAD, FEM-STRP 75mm 16AWG,BLK,Sn,MINIFIT SIGMA
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
PRECRMPD LEAD, FEM-STRP 75mm 16AWG,BLK,Sn,MINIFIT SIGMA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
PRECRMPD LEAD, FEM-STRP 75mm 16AWG,BLK,Sn,MINIFIT SIGMA
219671-1123
PRECRMPD LEAD, FEM-STRP 75mm 16AWG,BLK,Sn,MINIFIT SIGMA
219671-1123
PRECRMPD LEAD, FEM-STRP 75mm 16AWG,BLK,Sn,MINIFIT SIGMA
PRECRMPD LEAD, FEM-STRP 75mm 16AWG,BLK,Sn,MINIFIT
SIGMA
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Wire Terminals
Product Number
219671-1123
Product Name
PRECRMPD LEAD, FEM-STRP 75mm 16AWG,BLK,Sn,MINIFIT SIGMA
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Insulated Ferrules
2206.0
Specs
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
TE Connectivity
Connector Contacts
102104-3
Specs
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm
2
View Details
E-Z-HOOK, a division of Tektest, Inc.
E-Z-Nailclip Test Terminal, Multiple Wire
83-8
Specs
Terminal Type
Wire Connector; Test Terminal
View Details
RS Components, Ltd.
Ring Terminals
1788670
Specs
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details