Molex PRECRMPD LEAD, FEM-STRP 300mm 18AWG,BLK,Sn,MINIFIT SIGMA 219671-1114

Description
PRECRMPD LEAD, FEM-STRP 300mm 18AWG,BLK,Sn,MINIFIT SIGMA
Request a Quote
Description
PRECRMPD LEAD, FEM-STRP 300mm 18AWG,BLK,Sn,MINIFIT SIGMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRECRMPD LEAD, FEM-STRP 300mm 18AWG,BLK,Sn,MINIFIT SIGMA - 219671-1114 - Heilind Electronics, Inc.
Wilmington, MA, United States
PRECRMPD LEAD, FEM-STRP 300mm 18AWG,BLK,Sn,MINIFIT SIGMA
219671-1114
PRECRMPD LEAD, FEM-STRP 300mm 18AWG,BLK,Sn,MINIFIT SIGMA 219671-1114
PRECRMPD LEAD, FEM-STRP 300mm 18AWG,BLK,Sn,MINIFIT SIGMA

PRECRMPD LEAD, FEM-STRP 300mm 18AWG,BLK,Sn,MINIFIT SIGMA

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Wire Terminals
Product Number 219671-1114
Product Name PRECRMPD LEAD, FEM-STRP 300mm 18AWG,BLK,Sn,MINIFIT SIGMA
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PC Terminal Lug 1
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details